The SLP153M010A5P3 is a 15,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in switching power supplies. It has a diameter of 22 mm and a length of 35 mm, with 10 mm lead spacing and two 4.0 mm snap-in pins. The capacitor is rated for operation from -40 °C to +105 °C and has a 3,000 hour load life at 105 °C. At 20 kHz and 105 °C, it handles a ripple current of 2.88 A rms, with a maximum ESR of 0.037 Ω at 25 °C. The package uses a PVC or PET insulating sleeve, and vibration compliance is specified for 10 Hz to 55 Hz at 10g max per plane.
Win Source Part Number: 1308056-SLP153M010A5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 100
Capacitance: 15000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 49mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.3 A @ 120 Hz
Ripple Current @ High Frequency: 2.88 A @ 20 kHz
15000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 15000UF 20% 10V SNAP Product overview: SLP153M010A5P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP153M010A5P3 can be used for catalog matching and distributor lookup.
105 °C Snap-In Aluminum Electrolytic 15000µF 10V
CAP ALUM 15000UF 20% 10V SNAP
| Cornell Dubilier | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SLP153M010A5P3 | 1308056-SLP153M010A5P3 | SLP153M010A5P3-ND | 58-SLP153M010A5P3 | 2002-SLP153M010A5P3 | SLP153M010A5P3 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 15000UF 10V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |