Win Source Part Number: 1308062-SLP152M180H7
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 40
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 180 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 133mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1467,SLP152M180H
105 °C Snap-In Aluminum Electrolytic 1500µF 180V
1500µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 133mOhm 3000 Hrs @ 105°C
CAP ALUM 1500UF 20% 180V SNAP
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1308062-SLP152M180H7P3 | 2002-SLP152M180H7P3 | 338-1467-ND | SLP152M180H7P3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 180 volts | 180 volts | 180 volts | |
| WVAC | 180 volts |