Cornell Dubilier Aluminum Electrolytic Capacitors SLP151M450C3P3

Description
105 °C Snap-In Aluminum Electrolytic 150µF 450V
Request a Quote Datasheet
Description
105 °C Snap-In Aluminum Electrolytic 150µF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLP151M450C3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP151M450C3P3
Aluminum Electrolytic Capacitors 2002-SLP151M450C3P3
105 °C Snap-In Aluminum Electrolytic 150µF 450V

105 °C Snap-In Aluminum Electrolytic 150µF 450V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308071-SLP151M450C3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308071-SLP151M450C3P3
Capacitors - Aluminum Electrolytic Capacitors 1308071-SLP151M450C3P3
Win Source Part Number: 1308071-SLP151M450C3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 2.121Ohm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1939

Win Source Part Number: 1308071-SLP151M450C3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 2.121Ohm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1939

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1939-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1939-ND
Aluminum Electrolytic Capacitors 338-1939-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.121Ohm 3000 Hrs @ 105°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.121Ohm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP151M450C3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLP151M450C3P3
Capacitors - Aluminum Electrolytic Capacitors SLP151M450C3P3
CAP ALUM 150UF 20% 450V SNAP

CAP ALUM 150UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SLP151M450C3P3 1308071-SLP151M450C3P3 338-1939-ND SLP151M450C3P3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
WVDC 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711151 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers