Cornell Dubilier Aluminum Electrolytic Capacitors SLP121M400A5P3

Description
105 °C Snap-In Aluminum Electrolytic 120µF 400V
Request a Quote Datasheet
Description
105 °C Snap-In Aluminum Electrolytic 120µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLP121M400A5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP121M400A5P3
Aluminum Electrolytic Capacitors 2002-SLP121M400A5P3
105 °C Snap-In Aluminum Electrolytic 120µF 400V

105 °C Snap-In Aluminum Electrolytic 120µF 400V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP121M400A5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP121M400A5P3-ND
Aluminum Electrolytic Capacitors SLP121M400A5P3-ND
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.765Ohm @ 120Hz 3000 Hrs @ 105°C

120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.765Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP121M400A5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP121M400A5P3
Capacitors - Aluminum Electrolytic Capacitors SLP121M400A5P3
CAP ALUM 120UF 20% 400V SNAP

CAP ALUM 120UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-SLP121M400A5P3 SLP121M400A5P3-ND SLP121M400A5P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details