Cornell Dubilier Aluminum Electrolytic SLP103M025A7P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.75 A @ 20 kHz, 105°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.75 A @ 20 kHz, 105°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP103M025A7P3 is a 10,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in high-temperature power supply applications. It has a diameter of 22 mm and a length of 40 mm, with 10 mm lead spacing and a two-pin snap-in mount. It rated for operation from -40 °C to +105 °C and has a 3,000-hour load life at 105 °C. At 20 kHz and 105 °C, it supports a ripple current of 3.75 A rms, and its maximum ESR at 25 °C is 45 mΩ. The case is clad in PVC or PET insulating sleeve. The part meets the endurance and shelf life standards specified for the SLP series: Δ capacitance ±20%, ESR ≤200% of limit, and DCL ≤100% of limit under load conditions.

Datasheet Summary
Powered by GS/AI

The SLP103M025A7P3 is a 10,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in high-temperature power supply applications. It has a diameter of 22 mm and a length of 40 mm, with 10 mm lead spacing and a two-pin snap-in mount. It rated for operation from -40 °C to +105 °C and has a 3,000-hour load life at 105 °C. At 20 kHz and 105 °C, it supports a ripple current of 3.75 A rms, and its maximum ESR at 25 °C is 45 mΩ. The case is clad in PVC or PET insulating sleeve. The part meets the endurance and shelf life standards specified for the SLP series: Δ capacitance ±20%, ESR ≤200% of limit, and DCL ≤100% of limit under load conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP103M025A7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP103M025A7P3
Aluminum Electrolytic SLP103M025A7P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.75 A @ 20 kHz, 105°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.75 A @ 20 kHz, 105°C
  • ESR: 45 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3800-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3800-ND
Aluminum Electrolytic Capacitors 338-3800-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm 3000 Hrs @ 105°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP103M025A7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP103M025A7P3
Aluminum Electrolytic Capacitors 2002-SLP103M025A7P3
105 °C Snap-In Aluminum Electrolytic 10000µF 25V

105 °C Snap-In Aluminum Electrolytic 10000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP103M025A7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP103M025A7P3
Capacitors - Aluminum Electrolytic Capacitors SLP103M025A7P3
CAP ALUM 10000UF 20% 25V SNAP

CAP ALUM 10000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP103M025A7P3 338-3800-ND 2002-SLP103M025A7P3 SLP103M025A7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers