Cornell Dubilier Aluminum Electrolytic Capacitors SLP102M200C9P3

Description
105 °C Snap-In Aluminum Electrolytic 1000µF 200V
Request a Quote Datasheet
Description
105 °C Snap-In Aluminum Electrolytic 1000µF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLP102M200C9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP102M200C9P3
Aluminum Electrolytic Capacitors 2002-SLP102M200C9P3
105 °C Snap-In Aluminum Electrolytic 1000µF 200V

105 °C Snap-In Aluminum Electrolytic 1000µF 200V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1452-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1452-ND
Aluminum Electrolytic Capacitors 338-1452-ND
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 199mOhm @ 120Hz 3000 Hrs @ 105°C

1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 199mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP102M200C9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLP102M200C9P3
Capacitors - Aluminum Electrolytic Capacitors SLP102M200C9P3
CAP ALUM 1000UF 20% 200V SNAP

CAP ALUM 1000UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-SLP102M200C9P3 338-1452-ND SLP102M200C9P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers