Cornell Dubilier Aluminum Electrolytic Capacitors SKR47M250ST

Description
0.47µF 250V Aluminum Electrolytic Capacitors Radial, Can 423.5Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.47µF 250V Aluminum Electrolytic Capacitors Radial, Can 423.5Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SKR47M250ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SKR47M250ST-ND
Aluminum Electrolytic Capacitors SKR47M250ST-ND
0.47µF 250V Aluminum Electrolytic Capacitors Radial, Can 423.5Ohm @ 120Hz 2000 Hrs @ 85°C

0.47µF 250V Aluminum Electrolytic Capacitors Radial, Can 423.5Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SKR47M250ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SKR47M250ST
Capacitors - Aluminum Electrolytic Capacitors SKR47M250ST
CAP ALUM 0.47UF 20% 250V RADIAL

CAP ALUM 0.47UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SKR47M250ST-ND SKR47M250ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 101C722T200CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers