Cornell Dubilier Aluminum Capacitors - SKA222M035 SKA222M035

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067021-SKA222M035 Packaging: Bulk Termination: Axial Mounting: SMD (SMT) Capacitance: 2.2 mF Tolerance: 20 % ESR (Equivalent Series Resistance): 90 mΩ Dielectric Material: Aluminium Height: 40 mm Diameter: 16 mm Categories: Aluminum Capacitors Case / Package: Axial Alternative Parts (Cross-Reference): TVX1V222MCD; TVX1C222MCD; TVX1A222MCD; TVX0J222MCD; TVX1E222MCD; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Voltage Rating (DC): 35 V Life (Hours): 2000 hours
Request a Quote
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067021-SKA222M035 Packaging: Bulk Termination: Axial Mounting: SMD (SMT) Capacitance: 2.2 mF Tolerance: 20 % ESR (Equivalent Series Resistance): 90 mΩ Dielectric Material: Aluminium Height: 40 mm Diameter: 16 mm Categories: Aluminum Capacitors Case / Package: Axial Alternative Parts (Cross-Reference): TVX1V222MCD; TVX1C222MCD; TVX1A222MCD; TVX0J222MCD; TVX1E222MCD; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Voltage Rating (DC): 35 V Life (Hours): 2000 hours
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - SKA222M035 - 1067021-SKA222M035 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SKA222M035
1067021-SKA222M035
Aluminum Capacitors - SKA222M035 1067021-SKA222M035
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067021-SKA222M035 Packaging: Bulk Termination: Axial Mounting: SMD (SMT) Capacitance: 2.2 mF Tolerance: 20 % ESR (Equivalent Series Resistance): 90 mΩ Dielectric Material: Aluminium Height: 40 mm Diameter: 16 mm Categories: Aluminum Capacitors Case / Package: Axial Alternative Parts (Cross-Reference): TVX1V222MCD; TVX1C222MCD; TVX1A222MCD; TVX0J222MCD; TVX1E222MCD; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Voltage Rating (DC): 35 V Life (Hours): 2000 hours

Manufacturer: Cornell Dubilier Electronics (CDE)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067021-SKA222M035
Packaging: Bulk
Termination: Axial
Mounting: SMD (SMT)
Capacitance: 2.2 mF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 90 mΩ
Dielectric Material: Aluminium
Height: 40 mm
Diameter: 16 mm
Categories: Aluminum Capacitors
Case / Package: Axial
Alternative Parts (Cross-Reference): TVX1V222MCD; TVX1C222MCD; TVX1A222MCD; TVX0J222MCD; TVX1E222MCD;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Voltage Rating (DC): 35 V
Life (Hours): 2000 hours

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1067021-SKA222M035
Product Name Aluminum Capacitors - SKA222M035
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details