Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SKA101M035

Description
Win Source Part Number: 1308128-SKA101M035 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SKA Package: Bulk Applications: General Purpose Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 1.77Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia x 0.492" L (8.00mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 194 mA @ 120 Hz Ripple Current @ High Frequency: 223.1 mA @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308128-SKA101M035 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SKA Package: Bulk Applications: General Purpose Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 1.77Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia x 0.492" L (8.00mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 194 mA @ 120 Hz Ripple Current @ High Frequency: 223.1 mA @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308128-SKA101M035 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308128-SKA101M035
Capacitors - Aluminum Electrolytic Capacitors 1308128-SKA101M035
Win Source Part Number: 1308128-SKA101M035 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SKA Package: Bulk Applications: General Purpose Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 1.77Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia x 0.492" L (8.00mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 194 mA @ 120 Hz Ripple Current @ High Frequency: 223.1 mA @ 1 kHz

Win Source Part Number: 1308128-SKA101M035
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SKA
Package: Bulk
Applications: General Purpose
Standard Package: 200
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 1.77Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia x 0.492" L (8.00mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 194 mA @ 120 Hz
Ripple Current @ High Frequency: 223.1 mA @ 1 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SKA101M035-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SKA101M035-ND
Aluminum Electrolytic Capacitors SKA101M035-ND
100µF 35V Aluminum Electrolytic Capacitors Axial, Can 1.77Ohm @ 120Hz 2000 Hrs @ 85°C

100µF 35V Aluminum Electrolytic Capacitors Axial, Can 1.77Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SKA101M035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SKA101M035
Capacitors - Aluminum Electrolytic Capacitors SKA101M035
CAP ALUM 100UF 20% 35V AXIAL

CAP ALUM 100UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1308128-SKA101M035 SKA101M035-ND SKA101M035
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
WVAC 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details