Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK4R7M250ST

Description
Win Source Part Number: 1308157-SK4R7M250ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 42.35Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 63 mA @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308157-SK4R7M250ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 42.35Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 63 mA @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308157-SK4R7M250ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308157-SK4R7M250ST
Capacitors - Aluminum Electrolytic Capacitors 1308157-SK4R7M250ST
Win Source Part Number: 1308157-SK4R7M250ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 42.35Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 63 mA @ 1 kHz

Win Source Part Number: 1308157-SK4R7M250ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 500
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 42.35Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 63 mA @ 1 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK4R7M250ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK4R7M250ST
Capacitors - Aluminum Electrolytic Capacitors SK4R7M250ST
CAP ALUM 4.7UF 20% 250V RADIAL

CAP ALUM 4.7UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1308157-SK4R7M250ST SK4R7M250ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
WVDC 250 volts 250 volts
WVAC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers