The SK471M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.54 Ω at 120 Hz and 25 °C, and a maximum ripple current of 400 mA at 120 Hz and 85 °C. The component measures 8.0 mm in diameter, 11.0 mm in length, and has a lead spacing of 3.5 mm with a lead diameter of 0.6 mm. It operates within a temperature range of -40 °C to +85 °C and is rated for 2000 hours of load life at 85 °C. The case is vented and covered with a PVC or PET sleeve, with dimensions compliant for radial leaded mounting.
Win Source Part Number: 1308143-SK471M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 500
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 540mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SK471M010ST,338-1709
CAP ALUM 470UF 20% 10V RADIAL
| Cornell Dubilier | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK471M010ST | 1308143-SK471M010ST | SK471M010ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |