Cornell Dubilier Aluminum Capacitors - SK3R3M250ST SK3R3M250ST

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027109-SK3R3M250ST Packaging: Bulk Voltage Rating: 250V Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 3.3μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 60.32 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 35mA @ 120Hz Ripple Current - High Frequency: 49mA @ 1kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027109-SK3R3M250ST Packaging: Bulk Voltage Rating: 250V Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 3.3μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 60.32 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 35mA @ 120Hz Ripple Current - High Frequency: 49mA @ 1kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - SK3R3M250ST - 1027109-SK3R3M250ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SK3R3M250ST
1027109-SK3R3M250ST
Aluminum Capacitors - SK3R3M250ST 1027109-SK3R3M250ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027109-SK3R3M250ST Packaging: Bulk Voltage Rating: 250V Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 3.3μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 60.32 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 35mA @ 120Hz Ripple Current - High Frequency: 49mA @ 1kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1027109-SK3R3M250ST
Packaging: Bulk
Voltage Rating: 250V
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Capacitance: 3.3μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
ESR: 60.32 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 35mA @ 120Hz
Ripple Current - High Frequency: 49mA @ 1kHz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK3R3M250ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK3R3M250ST
Capacitors - Aluminum Electrolytic Capacitors SK3R3M250ST
CAP ALUM 3.3UF 20% 250V RADIAL

CAP ALUM 3.3UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1027109-SK3R3M250ST SK3R3M250ST
Product Name Aluminum Capacitors - SK3R3M250ST Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
WVDC 250 volts 250 volts
WVAC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers