Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK332M050ST

Description
Win Source Part Number: 1308160-SK332M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 1.732" (44.00mm) Standard Package: 300 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 100mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.32 A @ 120 Hz Ripple Current @ High Frequency: 3.016 A @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308160-SK332M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 1.732" (44.00mm) Standard Package: 300 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 100mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.32 A @ 120 Hz Ripple Current @ High Frequency: 3.016 A @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308160-SK332M050ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308160-SK332M050ST
Capacitors - Aluminum Electrolytic Capacitors 1308160-SK332M050ST
Win Source Part Number: 1308160-SK332M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 1.732" (44.00mm) Standard Package: 300 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 100mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.32 A @ 120 Hz Ripple Current @ High Frequency: 3.016 A @ 1 kHz

Win Source Part Number: 1308160-SK332M050ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.732" (44.00mm)
Standard Package: 300
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 100mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.32 A @ 120 Hz
Ripple Current @ High Frequency: 3.016 A @ 1 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SK332M050ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SK332M050ST-ND
Aluminum Electrolytic Capacitors SK332M050ST-ND
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 100mOhm @ 120Hz 2000 Hrs @ 85°C

3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 100mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK332M050ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK332M050ST
Capacitors - Aluminum Electrolytic Capacitors SK332M050ST
CAP ALUM 3300UF 20% 50V RADIAL

CAP ALUM 3300UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1308160-SK332M050ST SK332M050ST-ND SK332M050ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713282 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers