The SK330M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It has a diameter of 0.197 in. (5.0 mm), a length of 0.433 in. (11.0 mm), a lead spacing of 0.079 in. (2.0 mm), and a lead diameter of 0.0197 in. (0.5 mm). The part operates within a temperature range of -40 ºC to +85 ºC, with a maximum ripple current of 80 mA at 120 Hz and +25 ºC. The maximum ESR at 120 Hz and +25 ºC is 7.64 Ω. It is rated for 2000 hours of load life at +85 ºC with a maximum dissipation factor of 20% at 120 Hz.
Win Source Part Number: 1308177-SK330M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 7.64Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 80 mA @ 120 Hz
Ripple Current @ High Frequency: 88 mA @ 1 kHz
CAP ALUM 33UF 20% 10V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK330M010ST | 1308177-SK330M010ST | SK330M010ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |