Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK2R2M160ST

Description
Win Source Part Number: 1308211-SK2R2M160ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 90.47Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 26 mA @ 120 Hz Ripple Current @ High Frequency: 36.4 mA @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308211-SK2R2M160ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 90.47Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 26 mA @ 120 Hz Ripple Current @ High Frequency: 36.4 mA @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308211-SK2R2M160ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308211-SK2R2M160ST
Capacitors - Aluminum Electrolytic Capacitors 1308211-SK2R2M160ST
Win Source Part Number: 1308211-SK2R2M160ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 90.47Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 26 mA @ 120 Hz Ripple Current @ High Frequency: 36.4 mA @ 1 kHz

Win Source Part Number: 1308211-SK2R2M160ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 90.47Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 26 mA @ 120 Hz
Ripple Current @ High Frequency: 36.4 mA @ 1 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK2R2M160ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK2R2M160ST
Capacitors - Aluminum Electrolytic Capacitors SK2R2M160ST
CAP ALUM 2.2UF 20% 160V RADIAL

CAP ALUM 2.2UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1308211-SK2R2M160ST SK2R2M160ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
WVDC 160 volts 160 volts
WVAC 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers