Cornell Dubilier Aluminum Electrolytic SK220M016ST

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 75 mA @ 120 Hz, 85°C ESR: 9.65 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 75 mA @ 120 Hz, 85°C ESR: 9.65 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SK220M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 22 µF, rated for 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 9.65 Ω at 120 Hz and 25 °C, and a ripple current rating of 75 mA at 120 Hz and 85 °C. The capacitor measures 5.0 mm in diameter, 11.0 mm in length, with a lead spacing of 2.0 mm and a lead diameter of 0.5 mm. It operates over a temperature range of -40 °C to +85 °C and is rated for 2000 hours of load life at 85 °C.

Datasheet Summary
Powered by GS/AI

SK220M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 22 µF, rated for 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 9.65 Ω at 120 Hz and 25 °C, and a ripple current rating of 75 mA at 120 Hz and 85 °C. The capacitor measures 5.0 mm in diameter, 11.0 mm in length, with a lead spacing of 2.0 mm and a lead diameter of 0.5 mm. It operates over a temperature range of -40 °C to +85 °C and is rated for 2000 hours of load life at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK220M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK220M016ST
Aluminum Electrolytic SK220M016ST
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 75 mA @ 120 Hz, 85°C ESR: 9.65 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 75 mA @ 120 Hz, 85°C
  • ESR: 9.65 Ω @ 120 Hz, 25°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1680-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1680-ND
Aluminum Electrolytic Capacitors 338-1680-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can 9.65Ohm 2000 Hrs @ 85°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can 9.65Ohm 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SK220M016ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK220M016ST
Aluminum Electrolytic Capacitors 2002-SK220M016ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 22µF 16V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 22µF 16V

Supplier's Site Datasheet
CAP ALUM 22UF 20% 16V RADIAL - 192-SK220M016ST - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 22UF 20% 16V RADIAL
192-SK220M016ST
CAP ALUM 22UF 20% 16V RADIAL 192-SK220M016ST
CAP ALUM 22UF 20% 16V RADIAL

CAP ALUM 22UF 20% 16V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - SK220M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK220M016ST
Capacitors - Aluminum Electrolytic Capacitors SK220M016ST
CAP ALUM 22UF 20% 16V RADIAL

CAP ALUM 22UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SK220M016ST 338-1680-ND 2002-SK220M016ST 192-SK220M016ST SK220M016ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAP ALUM 22UF 20% 16V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers