The SK102M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 1000 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of -40 °C to +85 °C and has a 2000-hour load life rating at +85 °C. At 120 Hz and +25 °C, the maximum ESR is 0.25 Ω, and the ripple current rating is 630 mA. The physical dimensions are a diameter of 3.94 in. (10.0 mm), a length of 0.630 in. (16.0 mm), a lead spacing of 0.197 in. (5.0 mm), and a lead diameter of 0.0236 in. (0.6 mm). The capacitor is sleeved in PVC or PET and features a vented case.
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 1000µF 10V
Win Source Part Number: 1308220-SK102M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.787" (20.00mm)
Standard Package: 200
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 250mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SK102M010ST,2266-SK1
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 250mOhm 2000 Hrs @ 85°C
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SK102M010ST | 2002-SK102M010ST | 1308220-SK102M010ST | 338-2375-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |