Cap Aluminum Lytic 100uF 350V 20% (18 X 36mm) Radial 7.5mm 2.65 Ohm 0.36A 2000h 85°C Standard Product overview: SK101M350ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 350V, 2.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 350V, 2.65 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SK101M350ST can be used for catalog matching and distributor lookup.
100µF 350V Aluminum Electrolytic Capacitors Radial, Can 2.65Ohm 2000 Hrs @ 85°C
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 100µF 350V
Win Source Part Number: 1308224-SK101M350ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.496" (38.00mm)
Standard Package: 300
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 350 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 2.65Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2374,SK101M350ST
CAP ALUM 100UF 20% 350V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-SK101M350ST | 338-2374-ND | 2002-SK101M350ST | 1308224-SK101M350ST | SK101M350ST |
| Product Name | 100uF 350V 2.65 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 350 volts | 350 volts | 350 volts | 350 volts |