Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK101M063ST

Description
Win Source Part Number: 1308221-SK101M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.591" (15.00mm) Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1.19Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SK101M063ST,SK1 01M063ST,338-1705
Request a Quote Datasheet
Description
Win Source Part Number: 1308221-SK101M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.591" (15.00mm) Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1.19Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SK101M063ST,SK1 01M063ST,338-1705
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308221-SK101M063ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308221-SK101M063ST
Capacitors - Aluminum Electrolytic Capacitors 1308221-SK101M063ST
Win Source Part Number: 1308221-SK101M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.591" (15.00mm) Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1.19Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SK101M063ST,SK1 01M063ST,338-1705

Win Source Part Number: 1308221-SK101M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 200
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.19Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SK101M063ST,SK101M063ST,338-1705

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1705-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1705-ND
Aluminum Electrolytic Capacitors 338-1705-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.19Ohm 2000 Hrs @ 85°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.19Ohm 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SK101M063ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK101M063ST
Aluminum Electrolytic Capacitors 2002-SK101M063ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 100µF 63V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 100µF 63V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK101M063ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK101M063ST
Capacitors - Aluminum Electrolytic Capacitors SK101M063ST
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1308221-SK101M063ST 338-1705-ND 2002-SK101M063ST SK101M063ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts 63 volts
WVAC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details