Knowles V Series SLC High Reliability Single-Layer-Capacitor - SLC-High-Reliability - V-Series

Description
Class II dielectric material with X7R characteristics for DC blocking or RF bypass applications in a broad frequency range. These high frequency, wire bondable single layer capacitors are perfect for GaN and GaAs amplifier applications where small size and microwave performance are key to a well-performing circuit. Features Highest capacitance in the smallest footprint Introducing V80, 0408 case size, 100 nF X7R characteristics Wire-bondable RoHS compliant Excellent high frequency response Applications DC blocking RF filtering Filtering Tuning Coupling Benefits High capacitance density Can be epoxy or AuSn solder mounted
Request a Quote Datasheet
Description
Class II dielectric material with X7R characteristics for DC blocking or RF bypass applications in a broad frequency range. These high frequency, wire bondable single layer capacitors are perfect for GaN and GaAs amplifier applications where small size and microwave performance are key to a well-performing circuit. Features Highest capacitance in the smallest footprint Introducing V80, 0408 case size, 100 nF X7R characteristics Wire-bondable RoHS compliant Excellent high frequency response Applications DC blocking RF filtering Filtering Tuning Coupling Benefits High capacitance density Can be epoxy or AuSn solder mounted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Series SLC High Reliability -  - Knowles
Cazenovia, NY, United States
V Series SLC High Reliability
V Series SLC High Reliability
Class II dielectric material with X7R characteristics for DC blocking or RF bypass applications in a broad frequency range. These high frequency, wire bondable single layer capacitors are perfect for GaN and GaAs amplifier applications where small size and microwave performance are key to a well-performing circuit. Features Highest capacitance in the smallest footprint Introducing V80, 0408 case size, 100 nF X7R characteristics Wire-bondable RoHS compliant Excellent high frequency response Applications DC blocking RF filtering Filtering Tuning Coupling Benefits High capacitance density Can be epoxy or AuSn solder mounted

Class II dielectric material with X7R characteristics for DC blocking or RF bypass applications in a broad frequency range.
These high frequency, wire bondable single layer capacitors are perfect for GaN and GaAs amplifier applications where small size and microwave performance are key to a well-performing circuit.
Features

  • Highest capacitance in the smallest footprint
  • Introducing V80, 0408 case size, 100 nF
  • X7R characteristics
  • Wire-bondable
  • RoHS compliant
  • Excellent high frequency response

Applications

  • DC blocking
  • RF filtering
  • Filtering
  • Tuning
  • Coupling

Benefits

  • High capacitance density
  • Can be epoxy or AuSn solder mounted
Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name V Series SLC High Reliability
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers