Knowles Di Cap® SLC High Reliability Single-Layer-Capacitor - SLC-High-Reliability - Dicap

Description
High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Di-Cap is a conventional parallel plate capacitors with metallization to the edge. Benefits: Gold metallization for wire bonding Rugged construction Thin film Technology Tighter Capacitance Tolerance Available Easily Customized Specifications: Frequency Range up to 80GHz. Capacitance Range 0.03pF to 10,000pF. Notes: See Di-Cap® Termination Code Table for available lead configurations. Lead material is 0.002" pure silver, (Ag). 0.002" ± .0005" thick. Leads are attached with AuSn, 80%/20% eutectic alloy. Re-flow temperature is 280°C minimum. Pure Gold, (Au) leads are available. Consult factory for details. Chip dimensions per Di-Cap® dimensions table. Custom lead dimensions are available. Consult factory for details.
Request a Quote Datasheet
Description
High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Di-Cap is a conventional parallel plate capacitors with metallization to the edge. Benefits: Gold metallization for wire bonding Rugged construction Thin film Technology Tighter Capacitance Tolerance Available Easily Customized Specifications: Frequency Range up to 80GHz. Capacitance Range 0.03pF to 10,000pF. Notes: See Di-Cap® Termination Code Table for available lead configurations. Lead material is 0.002" pure silver, (Ag). 0.002" ± .0005" thick. Leads are attached with AuSn, 80%/20% eutectic alloy. Re-flow temperature is 280°C minimum. Pure Gold, (Au) leads are available. Consult factory for details. Chip dimensions per Di-Cap® dimensions table. Custom lead dimensions are available. Consult factory for details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Di Cap® SLC High Reliability -  - Knowles
Cazenovia, NY, United States
Di Cap® SLC High Reliability
Di Cap® SLC High Reliability
High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Di-Cap is a conventional parallel plate capacitors with metallization to the edge. Benefits: Gold metallization for wire bonding Rugged construction Thin film Technology Tighter Capacitance Tolerance Available Easily Customized Specifications: Frequency Range up to 80GHz. Capacitance Range 0.03pF to 10,000pF. Notes: See Di-Cap® Termination Code Table for available lead configurations. Lead material is 0.002" pure silver, (Ag). 0.002" ± .0005" thick. Leads are attached with AuSn, 80%/20% eutectic alloy. Re-flow temperature is 280°C minimum. Pure Gold, (Au) leads are available. Consult factory for details. Chip dimensions per Di-Cap® dimensions table. Custom lead dimensions are available. Consult factory for details.

High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Di-Cap is a conventional parallel plate capacitors with metallization to the edge.
Benefits:

  • Gold metallization for wire bonding
  • Rugged construction
  • Thin film Technology
  • Tighter Capacitance Tolerance Available
  • Easily Customized

Specifications:

  • Frequency Range up to 80GHz.
  • Capacitance Range 0.03pF to 10,000pF.

Notes:

  • See Di-Cap® Termination Code Table for available lead configurations.
  • Lead material is 0.002" pure silver, (Ag). 0.002" ± .0005" thick.
  • Leads are attached with AuSn, 80%/20% eutectic alloy. Re-flow temperature is 280°C minimum.
  • Pure Gold, (Au) leads are available. Consult factory for details.
  • Chip dimensions per Di-Cap® dimensions table.
  • Custom lead dimensions are available. Consult factory for details.
Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name Di Cap® SLC High Reliability
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details