High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Border-Cap is a conventional parallel plate capacitors with recessed metallization on one or both sides. Benefits:
Recessed metallization reduces potential of shorting during die attach.
Bordered area improves contrast for vision recognition.
Thin Film Technology.
Easily Customized.
Specifications:
Frequency range up to 80GHz.
Capacitance Range 0.03pF to 2,400pF.
High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Border-Cap is a conventional parallel plate capacitors with recessed metallization on one or both sides.
Benefits:
- Recessed metallization reduces potential of shorting during die attach.
- Bordered area improves contrast for vision recognition.
- Thin Film Technology.
- Easily Customized.
Specifications:
- Frequency range up to 80GHz.
- Capacitance Range 0.03pF to 2,400pF.