Cornell Dubilier Aluminum Electrolytic Capacitors SH4R7M063ST

Description
4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 28.22Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 28.22Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SH4R7M063ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SH4R7M063ST-ND
Aluminum Electrolytic Capacitors SH4R7M063ST-ND
4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 28.22Ohm @ 120Hz 2000 Hrs @ 105°C

4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 28.22Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308260-SH4R7M063ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308260-SH4R7M063ST
Capacitors - Aluminum Electrolytic Capacitors 1308260-SH4R7M063ST
Win Source Part Number: 1308260-SH4R7M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 28.22Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 34 mA @ 120 Hz Ripple Current @ High Frequency: 47.6 mA @ 10 kHz

Win Source Part Number: 1308260-SH4R7M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 28.22Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 34 mA @ 120 Hz
Ripple Current @ High Frequency: 47.6 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SH4R7M063ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SH4R7M063ST
Capacitors - Aluminum Electrolytic Capacitors SH4R7M063ST
CAP ALUM 4.7UF 20% 63V RADIAL

CAP ALUM 4.7UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SH4R7M063ST-ND 1308260-SH4R7M063ST SH4R7M063ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details