Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SH470M035ST

Description
Win Source Part Number: 1308257-SH470M035ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 3.95Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" Dia (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 115 mA @ 120 Hz Ripple Current @ High Frequency: 161 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308257-SH470M035ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 3.95Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" Dia (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 115 mA @ 120 Hz Ripple Current @ High Frequency: 161 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308257-SH470M035ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308257-SH470M035ST
Capacitors - Aluminum Electrolytic Capacitors 1308257-SH470M035ST
Win Source Part Number: 1308257-SH470M035ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 3.95Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" Dia (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 115 mA @ 120 Hz Ripple Current @ High Frequency: 161 mA @ 10 kHz

Win Source Part Number: 1308257-SH470M035ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 3.95Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" Dia (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 115 mA @ 120 Hz
Ripple Current @ High Frequency: 161 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SH470M035ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SH470M035ST-ND
Aluminum Electrolytic Capacitors SH470M035ST-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3.95Ohm @ 120Hz 2000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3.95Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SH470M035ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SH470M035ST
Capacitors - Aluminum Electrolytic Capacitors SH470M035ST
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1308257-SH470M035ST SH470M035ST-ND SH470M035ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
WVAC 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers