Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SH102M063ST

Description
Win Source Part Number: 1308308-SH102M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 130mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.2 A @ 120 Hz Ripple Current @ High Frequency: 1.68 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308308-SH102M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 130mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.2 A @ 120 Hz Ripple Current @ High Frequency: 1.68 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308308-SH102M063ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308308-SH102M063ST
Capacitors - Aluminum Electrolytic Capacitors 1308308-SH102M063ST
Win Source Part Number: 1308308-SH102M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 130mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.2 A @ 120 Hz Ripple Current @ High Frequency: 1.68 A @ 10 kHz

Win Source Part Number: 1308308-SH102M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 500
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 130mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 1.2 A @ 120 Hz
Ripple Current @ High Frequency: 1.68 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SH102M063ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SH102M063ST-ND
Aluminum Electrolytic Capacitors SH102M063ST-ND
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 130mOhm @ 120Hz 2000 Hrs @ 105°C

1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 130mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SH102M063ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SH102M063ST
Capacitors - Aluminum Electrolytic Capacitors SH102M063ST
CAP ALUM 1000UF 20% 63V RADIAL

CAP ALUM 1000UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1308308-SH102M063ST SH102M063ST-ND SH102M063ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
WVAC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers
Aluminium Capacitors - 1713267 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details