Cornell Dubilier Aluminum Electrolytic Capacitors SH101M250ST

Description
100µF 250V Aluminum Electrolytic Capacitors Radial, Can 1.99Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 250V Aluminum Electrolytic Capacitors Radial, Can 1.99Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SH101M250ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SH101M250ST-ND
Aluminum Electrolytic Capacitors SH101M250ST-ND
100µF 250V Aluminum Electrolytic Capacitors Radial, Can 1.99Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 250V Aluminum Electrolytic Capacitors Radial, Can 1.99Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - SH101M250ST - 1042284-SH101M250ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SH101M250ST
1042284-SH101M250ST
Aluminum Capacitors - SH101M250ST 1042284-SH101M250ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1042284-SH101M250ST Packaging: Bulk Voltage Rating: 250V Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Mounting: Through Hole Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar ESR: 1.99 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 340mA @ 120Hz Ripple Current - High Frequency: 544mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1042284-SH101M250ST
Packaging: Bulk
Voltage Rating: 250V
Applications: General Purpose
Height - Seated (Max): 1.417" (36.00mm)
Mounting: Through Hole
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
ESR: 1.99 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 340mA @ 120Hz
Ripple Current - High Frequency: 544mA @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SH101M250ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SH101M250ST
Capacitors - Aluminum Electrolytic Capacitors SH101M250ST
CAP ALUM 100UF 20% 250V RADIAL

CAP ALUM 100UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SH101M250ST-ND 1042284-SH101M250ST SH101M250ST
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - SH101M250ST Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 101C223U100CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers