Knowles Precision Devices 680PF 500V Capacitor SFSTC5000681MX0

Description
CAP FEEDTHRU 680PF 500V AXIAL Product overview: SFSTC5000681MX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFSTC5000681MX0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 680PF 500V AXIAL Product overview: SFSTC5000681MX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFSTC5000681MX0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680PF 500V Capacitor
845-SFSTC5000681MX0
680PF 500V Capacitor 845-SFSTC5000681MX0
CAP FEEDTHRU 680PF 500V AXIAL Product overview: SFSTC5000681MX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFSTC5000681MX0 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 680PF 500V AXIAL Product overview: SFSTC5000681MX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFSTC5000681MX0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1275981-SFSTC5000681MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1275981-SFSTC5000681MX0
Filters - Feed Through Capacitors 1275981-SFSTC5000681MX0
Win Source Part Number: 1275981-SFSTC5000681 MX0 Category: Filters>Feed Through Capacitors Series: SFSTC Package: Bulk Standard Package: 50 Capacitance: 680 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.110" L (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSTC

Win Source Part Number: 1275981-SFSTC5000681MX0
Category: Filters>Feed Through Capacitors
Series: SFSTC
Package: Bulk
Standard Package: 50
Capacitance: 680 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Current: 10 A
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" Dia x 0.110" L (4.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFSTC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 845-SFSTC5000681MX0 1275981-SFSTC5000681MX0
Product Name 680PF 500V Capacitor Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details