Knowles Precision Devices 470PF 500V Capacitor SFSRC5000471ZX0

Description
CAP FEEDTHRU 470PF 500V AXIAL Product overview: SFSRC5000471ZX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFSRC5000471ZX0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 470PF 500V AXIAL Product overview: SFSRC5000471ZX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFSRC5000471ZX0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470PF 500V Capacitor
845-SFSRC5000471ZX0
470PF 500V Capacitor 845-SFSRC5000471ZX0
CAP FEEDTHRU 470PF 500V AXIAL Product overview: SFSRC5000471ZX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFSRC5000471ZX0 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 470PF 500V AXIAL Product overview: SFSRC5000471ZX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFSRC5000471ZX0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1275996-SFSRC5000471ZX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1275996-SFSRC5000471ZX0
Filters - Feed Through Capacitors 1275996-SFSRC5000471ZX0
Win Source Part Number: 1275996-SFSRC5000471 ZX0 Category: Filters>Feed Through Capacitors Series: SFSRC Package: Bulk Standard Package: 50 Capacitance: 470 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 16dB @ 100MHz Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" Dia x 0.118" L (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSRC

Win Source Part Number: 1275996-SFSRC5000471ZX0
Category: Filters>Feed Through Capacitors
Series: SFSRC
Package: Bulk
Standard Package: 50
Capacitance: 470 pF
Tolerance: -20%, +80%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 16dB @ 100MHz
Current: 10 A
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" Dia x 0.118" L (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFSRC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 845-SFSRC5000471ZX0 1275996-SFSRC5000471ZX0
Product Name 470PF 500V Capacitor Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details