Win Source Part Number: 1276000-SFSRC5000100
Category: Filters>Feed Through Capacitors
Series: SFSRC
Package: Bulk
Standard Package: 50
Capacitance: 10 pF
Tolerance: -20%, +80%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Current: 10 A
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" Dia x 0.118" L (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFSRC
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1276000-SFSRC5000100ZC0 |
| Product Name | Filters - Feed Through Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |