Knowles Precision Devices Filters - Feed Through Capacitors SFSRC2000472ZX0

Description
Win Source Part Number: 1275995-SFSRC2000472 ZX0 Category: Filters>Feed Through Capacitors Series: SFSRC Package: Bulk Standard Package: 50 Capacitance: 4700 pF Tolerance: -20%, +80% Voltage - Rated: 200V Temperature Coefficient: X7R Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" Dia x 0.118" L (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSRC
Request a Quote Datasheet
Description
Win Source Part Number: 1275995-SFSRC2000472 ZX0 Category: Filters>Feed Through Capacitors Series: SFSRC Package: Bulk Standard Package: 50 Capacitance: 4700 pF Tolerance: -20%, +80% Voltage - Rated: 200V Temperature Coefficient: X7R Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" Dia x 0.118" L (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSRC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1275995-SFSRC2000472ZX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1275995-SFSRC2000472ZX0
Filters - Feed Through Capacitors 1275995-SFSRC2000472ZX0
Win Source Part Number: 1275995-SFSRC2000472 ZX0 Category: Filters>Feed Through Capacitors Series: SFSRC Package: Bulk Standard Package: 50 Capacitance: 4700 pF Tolerance: -20%, +80% Voltage - Rated: 200V Temperature Coefficient: X7R Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" Dia x 0.118" L (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSRC

Win Source Part Number: 1275995-SFSRC2000472ZX0
Category: Filters>Feed Through Capacitors
Series: SFSRC
Package: Bulk
Standard Package: 50
Capacitance: 4700 pF
Tolerance: -20%, +80%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Current: 10 A
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" Dia x 0.118" L (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFSRC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1275995-SFSRC2000472ZX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details