Emcor Enclosures - Crenlo ESQ Series SFR-521A

Description
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..
Description
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..

Suppliers

Company
Product
Description
Supplier Links
ESQ Series - SFR-521A - Emcor Enclosures - Crenlo
Rochester, MN, USA
ESQ Series
SFR-521A
ESQ Series SFR-521A
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..

The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..

Supplier's Site

Technical Specifications

  Emcor Enclosures - Crenlo
Product Category Industrial Enclosures
Product Number SFR-521A
Product Name ESQ Series
Type Electronic and Instrument Enclosures; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure
Shape Rectangular; Slanted (optional feature)
Length 42.12 inch (1070 mm)
Width 32.06 inch (814 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HAND HELD CASE, S, BLACK - 70016669 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.85 inch (46.99 mm)
Material ABS
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 127-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers