Emcor Enclosures - Crenlo ESQ Series SFR-305A

Description
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..
Description
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..

Suppliers

Company
Product
Description
Supplier Links
ESQ Series - SFR-305A - Emcor Enclosures - Crenlo
Rochester, MN, USA
ESQ Series
SFR-305A
ESQ Series SFR-305A
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..

The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..

Supplier's Site

Technical Specifications

  Emcor Enclosures - Crenlo
Product Category Industrial Enclosures
Product Number SFR-305A
Product Name ESQ Series
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure
Shape Rectangular; Slanted (optional feature)
Length 29.5 inch (749 mm)
Width 26.06 inch (662 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures For Wire Connected Electronics - CONNECT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.99 to 6.14 inch (75.95 to 156 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 121-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers