Emcor Enclosures - Crenlo ESQ Series SFR-123A

Description
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..
Description
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..

Suppliers

Company
Product
Description
Supplier Links
ESQ Series - SFR-123A - Emcor Enclosures - Crenlo
Rochester, MN, USA
ESQ Series
SFR-123A
ESQ Series SFR-123A
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..

The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality..

Supplier's Site

Technical Specifications

  Emcor Enclosures - Crenlo
Product Category Industrial Enclosures
Product Number SFR-123A
Product Name ESQ Series
Type Electronic and Instrument Enclosures; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure
Shape Rectangular; Slanted (optional feature)
Length 47.38 inch (1203 mm)
Width 21.06 inch (535 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures For Single-handed Operation - SENSO-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 120-405 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
5 suppliers