Knowles Precision Devices Filters - Feed Through Capacitors SFKBC5000150ZC0

Description
Win Source Part Number: 1276032-SFKBC5000150 ZC0 Category: Filters>Feed Through Capacitors Series: SFKB Package: Bulk Standard Package: 50 Capacitance: 15 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Current: 10 A Thread Size: 6-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.173" Dia x 0.417" L (4.40mm x 10.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFKBC
Request a Quote Datasheet
Description
Win Source Part Number: 1276032-SFKBC5000150 ZC0 Category: Filters>Feed Through Capacitors Series: SFKB Package: Bulk Standard Package: 50 Capacitance: 15 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Current: 10 A Thread Size: 6-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.173" Dia x 0.417" L (4.40mm x 10.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFKBC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276032-SFKBC5000150ZC0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276032-SFKBC5000150ZC0
Filters - Feed Through Capacitors 1276032-SFKBC5000150ZC0
Win Source Part Number: 1276032-SFKBC5000150 ZC0 Category: Filters>Feed Through Capacitors Series: SFKB Package: Bulk Standard Package: 50 Capacitance: 15 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Current: 10 A Thread Size: 6-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.173" Dia x 0.417" L (4.40mm x 10.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFKBC

Win Source Part Number: 1276032-SFKBC5000150ZC0
Category: Filters>Feed Through Capacitors
Series: SFKB
Package: Bulk
Standard Package: 50
Capacitance: 15 pF
Tolerance: -20%, +80%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Current: 10 A
Thread Size: 6-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.173" Dia x 0.417" L (4.40mm x 10.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFKBC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276032-SFKBC5000150ZC0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details