Win Source Part Number: 1276061-SFJEL3K00101
Category: Filters>Feed Through Capacitors
Series: SFJE
Package: Bulk
Standard Package: 50
Capacitance: 100 pF
Tolerance: ±20%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: C0G, NP0
Insertion Loss: 7dB @ 100MHz
Current: 15 A
Thread Size: 1/4-28
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Product Status: Obsolete
100pF Feed Through Capacitor 3000V (3kV) 15A Axial, Bushing
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1276061-SFJEL3K00101MC1 | SFJEL3K00101MC1-ND |
| Product Name | Filters - Feed Through Capacitors | Feed Through, Pass Through Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-4 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 3000 volts | 3000 volts |