CAP FEEDTHRU 0.47UF 300V AXIAL Product overview: SFJEL3000474MX1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 300V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFJEL3000474MX1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276070-SFJEL3000474
Category: Filters>Feed Through Capacitors
Series: SFJE
Package: Bulk
Standard Package: 50
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 300V
Temperature Coefficient: X7R
Current: 15 A
Thread Size: 1/4-28
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Product Status: Obsolete
0.47µF Feed Through Capacitor 300V 15A Axial, Bushing
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 845-SFJEL3000474MX1 | 1276070-SFJEL3000474MX1 | SFJEL3000474MX1-ND |
| Product Name | 0.47UF 300V Capacitor | Filters - Feed Through Capacitors | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |