Knowles Precision Devices Feed Through, Pass Through Capacitors SFJEL2K00102MC0

Description
1000pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing
Request a Quote Datasheet
Description
1000pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - SFJEL2K00102MC0-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SFJEL2K00102MC0-ND
Feed Through, Pass Through Capacitors SFJEL2K00102MC0-ND
1000pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing

1000pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SFJEL2K00102MC0-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details