Knowles Feed Through, Pass Through Capacitors SFJEL2000684MX1

Description
0.68µF Feed Through Capacitor 200V 15A Axial, Bushing
Request a Quote Datasheet
Description
0.68µF Feed Through Capacitor 200V 15A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - SFJEL2000684MX1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SFJEL2000684MX1-ND
Feed Through, Pass Through Capacitors SFJEL2000684MX1-ND
0.68µF Feed Through Capacitor 200V 15A Axial, Bushing

0.68µF Feed Through Capacitor 200V 15A Axial, Bushing

Buy Now Datasheet
Filters - Feed Through Capacitors - 1276069-SFJEL2000684MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276069-SFJEL2000684MX1
Filters - Feed Through Capacitors 1276069-SFJEL2000684MX1
Win Source Part Number: 1276069-SFJEL2000684 MX1 Category: Filters>Feed Through Capacitors Series: SFJE Package: Bulk Standard Package: 50 Capacitance: 0.68 µF Tolerance: ±20% Voltage - Rated: 200V Temperature Coefficient: X7R Current: 15 A Thread Size: 1/4-28 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Knowles Syfer Product Status: Obsolete

Win Source Part Number: 1276069-SFJEL2000684MX1
Category: Filters>Feed Through Capacitors
Series: SFJE
Package: Bulk
Standard Package: 50
Capacitance: 0.68 µF
Tolerance: ±20%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Current: 15 A
Thread Size: 1/4-28
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number SFJEL2000684MX1-ND 1276069-SFJEL2000684MX1
Product Name Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers