0.015µF Feed Through Capacitor 1000V (1kV) 15A Axial, Bushing
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFJEL1K00153MX1-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0150 microF |
| Capacitance Tolerance | 20 (+/- %) |