Knowles Feed Through, Pass Through Capacitors SFJEL1000155MX1

Description
1.5µF Feed Through Capacitor 100V 15A Axial, Bushing
Request a Quote Datasheet
Description
1.5µF Feed Through Capacitor 100V 15A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - SFJEL1000155MX1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SFJEL1000155MX1-ND
Feed Through, Pass Through Capacitors SFJEL1000155MX1-ND
1.5µF Feed Through Capacitor 100V 15A Axial, Bushing

1.5µF Feed Through Capacitor 100V 15A Axial, Bushing

Buy Now Datasheet
Filters - Feed Through Capacitors - 1276064-SFJEL1000155MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276064-SFJEL1000155MX1
Filters - Feed Through Capacitors 1276064-SFJEL1000155MX1
Win Source Part Number: 1276064-SFJEL1000155 MX1 Category: Filters>Feed Through Capacitors Series: SFJE Package: Bulk Standard Package: 50 Capacitance: 1.5 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 15 A Thread Size: 1/4-28 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Knowles Syfer Product Status: Obsolete

Win Source Part Number: 1276064-SFJEL1000155MX1
Category: Filters>Feed Through Capacitors
Series: SFJE
Package: Bulk
Standard Package: 50
Capacitance: 1.5 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Current: 15 A
Thread Size: 1/4-28
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number SFJEL1000155MX1-ND 1276064-SFJEL1000155MX1
Product Name Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.5 microF 1.5 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details