Knowles Feed Through, Pass Through Capacitors SFJEC5000333MX1

Description
0.033µF Feed Through Capacitor 500V 15A Axial, Bushing
Request a Quote Datasheet
Description
0.033µF Feed Through Capacitor 500V 15A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - SFJEC5000333MX1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SFJEC5000333MX1-ND
Feed Through, Pass Through Capacitors SFJEC5000333MX1-ND
0.033µF Feed Through Capacitor 500V 15A Axial, Bushing

0.033µF Feed Through Capacitor 500V 15A Axial, Bushing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SFJEC5000333MX1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details