Knowles Feed Through, Pass Through Capacitors SFJEC2K00472MX0

Description
4700pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing
Request a Quote Datasheet
Description
4700pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - SFJEC2K00472MX0-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SFJEC2K00472MX0-ND
Feed Through, Pass Through Capacitors SFJEC2K00472MX0-ND
4700pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing

4700pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SFJEC2K00472MX0-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers