Knowles Feed Through, Pass Through Capacitors SFJEC2K00152MX1

Description
1500pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing
Request a Quote Datasheet
Description
1500pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - SFJEC2K00152MX1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SFJEC2K00152MX1-ND
Feed Through, Pass Through Capacitors SFJEC2K00152MX1-ND
1500pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing

1500pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SFJEC2K00152MX1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers