Knowles Filters - Feed Through Capacitors SFCML1000224MX1

Description
Win Source Part Number: 1276095-SFCML1000224 MX1 Category: Filters>Feed Through Capacitors Series: SFCM Package: Bulk Standard Package: 50 Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.453" L (6.35mm x 11.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFCML
Request a Quote Datasheet
Description
Win Source Part Number: 1276095-SFCML1000224 MX1 Category: Filters>Feed Through Capacitors Series: SFCM Package: Bulk Standard Package: 50 Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.453" L (6.35mm x 11.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFCML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276095-SFCML1000224MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276095-SFCML1000224MX1
Filters - Feed Through Capacitors 1276095-SFCML1000224MX1
Win Source Part Number: 1276095-SFCML1000224 MX1 Category: Filters>Feed Through Capacitors Series: SFCM Package: Bulk Standard Package: 50 Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.453" L (6.35mm x 11.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFCML

Win Source Part Number: 1276095-SFCML1000224MX1
Category: Filters>Feed Through Capacitors
Series: SFCM
Package: Bulk
Standard Package: 50
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: M5x0.8
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.453" L (6.35mm x 11.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFCML

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276095-SFCML1000224MX1
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101202U200EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2000 microF
View Details
4 suppliers