Win Source Part Number: 1276090-SFCMC5000100
Category: Filters>Feed Through Capacitors
Series: SFCM
Package: Bulk
Standard Package: 50
Capacitance: 10 pF
Tolerance: -20%, +80%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Current: 10 A
Thread Size: M5x0.8
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.453" L (6.35mm x 11.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFCMC
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1276090-SFCMC5000100ZC1 |
| Product Name | Filters - Feed Through Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |