Knowles Filters - Feed Through Capacitors SFCDL0500474MX0

Description
Win Source Part Number: 1276113-SFCDL0500474 MX0 Category: Filters>Feed Through Capacitors Series: SFCD Package: Bulk Standard Package: 50 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.467" L (6.35mm x 11.85mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFCDL
Request a Quote Datasheet
Description
Win Source Part Number: 1276113-SFCDL0500474 MX0 Category: Filters>Feed Through Capacitors Series: SFCD Package: Bulk Standard Package: 50 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.467" L (6.35mm x 11.85mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFCDL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276113-SFCDL0500474MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276113-SFCDL0500474MX0
Filters - Feed Through Capacitors 1276113-SFCDL0500474MX0
Win Source Part Number: 1276113-SFCDL0500474 MX0 Category: Filters>Feed Through Capacitors Series: SFCD Package: Bulk Standard Package: 50 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.467" L (6.35mm x 11.85mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFCDL

Win Source Part Number: 1276113-SFCDL0500474MX0
Category: Filters>Feed Through Capacitors
Series: SFCD
Package: Bulk
Standard Package: 50
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: 12-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.467" L (6.35mm x 11.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFCDL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276113-SFCDL0500474MX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details