Knowles Precision Devices Filters - Feed Through Capacitors SFBLP5000940ZC1

Description
Win Source Part Number: 1276170-SFBLP5000940 ZC1 Category: Filters>Feed Through Capacitors Series: SFBL Package: Bulk Standard Package: 50 Capacitance: 94 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 6dB @ 100MHz Current: 10 A Thread Size: M4x0.7 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBLP
Request a Quote Datasheet
Description
Win Source Part Number: 1276170-SFBLP5000940 ZC1 Category: Filters>Feed Through Capacitors Series: SFBL Package: Bulk Standard Package: 50 Capacitance: 94 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 6dB @ 100MHz Current: 10 A Thread Size: M4x0.7 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276170-SFBLP5000940ZC1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276170-SFBLP5000940ZC1
Filters - Feed Through Capacitors 1276170-SFBLP5000940ZC1
Win Source Part Number: 1276170-SFBLP5000940 ZC1 Category: Filters>Feed Through Capacitors Series: SFBL Package: Bulk Standard Package: 50 Capacitance: 94 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 6dB @ 100MHz Current: 10 A Thread Size: M4x0.7 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBLP

Win Source Part Number: 1276170-SFBLP5000940ZC1
Category: Filters>Feed Through Capacitors
Series: SFBL
Package: Bulk
Standard Package: 50
Capacitance: 94 pF
Tolerance: -20%, +80%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Insertion Loss: 6dB @ 100MHz
Current: 10 A
Thread Size: M4x0.7
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBLP

Buy Now Datasheet
Singapore, Singapore
94PF 500V Capacitor
845-SFBLP5000940ZC1
94PF 500V Capacitor 845-SFBLP5000940ZC1
CAP FEEDTHRU 94PF 500V AXIAL Product overview: SFBLP5000940ZC1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 94PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBLP5000940ZC1 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 94PF 500V AXIAL Product overview: SFBLP5000940ZC1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 94PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBLP5000940ZC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1276170-SFBLP5000940ZC1 845-SFBLP5000940ZC1
Product Name Filters - Feed Through Capacitors 94PF 500V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 9.40E-5 microF 9.40E-5 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details