Knowles Filters - Feed Through Capacitors SFBDT5000101MC0

Description
Win Source Part Number: 1276208-SFBDT5000101 MC0 Category: Filters>Feed Through Capacitors Series: SFBD Package: Bulk Standard Package: 50 Capacitance: 100 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 9dB @ 100MHz Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBDT
Request a Quote Datasheet
Description
Win Source Part Number: 1276208-SFBDT5000101 MC0 Category: Filters>Feed Through Capacitors Series: SFBD Package: Bulk Standard Package: 50 Capacitance: 100 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 9dB @ 100MHz Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276208-SFBDT5000101MC0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276208-SFBDT5000101MC0
Filters - Feed Through Capacitors 1276208-SFBDT5000101MC0
Win Source Part Number: 1276208-SFBDT5000101 MC0 Category: Filters>Feed Through Capacitors Series: SFBD Package: Bulk Standard Package: 50 Capacitance: 100 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 9dB @ 100MHz Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBDT

Win Source Part Number: 1276208-SFBDT5000101MC0
Category: Filters>Feed Through Capacitors
Series: SFBD
Package: Bulk
Standard Package: 50
Capacitance: 100 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Insertion Loss: 9dB @ 100MHz
Current: 10 A
Thread Size: 12-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBDT

Buy Now Datasheet
Singapore, Singapore
100PF 500V Capacitor
845-SFBDT5000101MC0
100PF 500V Capacitor 845-SFBDT5000101MC0
CAP FEEDTHRU 100PF 500V AXIAL Product overview: SFBDT5000101MC0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBDT5000101MC0 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 100PF 500V AXIAL Product overview: SFBDT5000101MC0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBDT5000101MC0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1276208-SFBDT5000101MC0 845-SFBDT5000101MC0
Product Name Filters - Feed Through Capacitors 100PF 500V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details