Knowles 0.033UF 50V Capacitor SFBDT0500333MX0

Description
CAP FEEDTHRU 0.033UF 50V AXIAL Product overview: SFBDT0500333MX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBDT0500333MX0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 0.033UF 50V AXIAL Product overview: SFBDT0500333MX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBDT0500333MX0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.033UF 50V Capacitor
845-SFBDT0500333MX0
0.033UF 50V Capacitor 845-SFBDT0500333MX0
CAP FEEDTHRU 0.033UF 50V AXIAL Product overview: SFBDT0500333MX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBDT0500333MX0 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.033UF 50V AXIAL Product overview: SFBDT0500333MX0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBDT0500333MX0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1276216-SFBDT0500333MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276216-SFBDT0500333MX0
Filters - Feed Through Capacitors 1276216-SFBDT0500333MX0
Win Source Part Number: 1276216-SFBDT0500333 MX0 Category: Filters>Feed Through Capacitors Series: SFBD Package: Bulk Standard Package: 50 Capacitance: 0.033 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBDT

Win Source Part Number: 1276216-SFBDT0500333MX0
Category: Filters>Feed Through Capacitors
Series: SFBD
Package: Bulk
Standard Package: 50
Capacitance: 0.033 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: 12-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBDT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 845-SFBDT0500333MX0 1276216-SFBDT0500333MX0
Product Name 0.033UF 50V Capacitor Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers