Knowles Filters - Feed Through Capacitors SFBDP1000443MX1

Description
Win Source Part Number: 1276214-SFBDP1000443 MX1 Category: Filters>Feed Through Capacitors Series: SFBD Package: Bulk Standard Package: 50 Capacitance: 0.044 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBDP
Request a Quote Datasheet
Description
Win Source Part Number: 1276214-SFBDP1000443 MX1 Category: Filters>Feed Through Capacitors Series: SFBD Package: Bulk Standard Package: 50 Capacitance: 0.044 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBDP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276214-SFBDP1000443MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276214-SFBDP1000443MX1
Filters - Feed Through Capacitors 1276214-SFBDP1000443MX1
Win Source Part Number: 1276214-SFBDP1000443 MX1 Category: Filters>Feed Through Capacitors Series: SFBD Package: Bulk Standard Package: 50 Capacitance: 0.044 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBDP

Win Source Part Number: 1276214-SFBDP1000443MX1
Category: Filters>Feed Through Capacitors
Series: SFBD
Package: Bulk
Standard Package: 50
Capacitance: 0.044 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: 12-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBDP

Buy Now Datasheet
Feed Through, Pass Through Capacitors - SFBDP1000443MX1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SFBDP1000443MX1-ND
Feed Through, Pass Through Capacitors SFBDP1000443MX1-ND
0.044µF Feed Through Capacitor 100V 10A Axial, Bushing

0.044µF Feed Through Capacitor 100V 10A Axial, Bushing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1276214-SFBDP1000443MX1 SFBDP1000443MX1-ND
Product Name Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0440 microF 0.0440 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details